PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185021724
Category: Bath & Vanity
Glass: Marble
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 789379 |
| Product Name | 5095-03-55 Bathroom Fixtures-Three Lights |
| Application | Residential |