Capital Lighting, Inc. 5102-03-55 Bathroom Fixtures-Three Lights 789373

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185022271 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185022271 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5102-03-55 Bathroom Fixtures-Three Lights - 789373 - Capital Lighting, Inc.
Columbus, OH, USA
5102-03-55 Bathroom Fixtures-Three Lights
789373
5102-03-55 Bathroom Fixtures-Three Lights 789373
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185022271 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185022271
Category: Bath & Vanity
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789373
Product Name 5102-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details