Capital Lighting, Inc. 5167-03-55 Bathroom Fixtures-Three Lights 789367

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185023193 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185023193 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5167-03-55 Bathroom Fixtures-Three Lights - 789367 - Capital Lighting, Inc.
Columbus, OH, USA
5167-03-55 Bathroom Fixtures-Three Lights
789367
5167-03-55 Bathroom Fixtures-Three Lights 789367
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185023193 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185023193
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789367
Product Name 5167-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details