Capital Lighting, Inc. 5250-01-64 Sconces-Single Glass 789331

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185024022 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185024022 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5250-01-64 Sconces-Single Glass - 789331 - Capital Lighting, Inc.
Columbus, OH, USA
5250-01-64 Sconces-Single Glass
789331
5250-01-64 Sconces-Single Glass 789331
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185024022 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Wall Sconce
UPC: 093185024022
Category: Bath & Vanity
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789331
Product Name 5250-01-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details