Capital Lighting, Inc. 5250-02-64 Bathroom Fixtures-Two Lights 789330

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185024046 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185024046 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5250-02-64 Bathroom Fixtures-Two Lights - 789330 - Capital Lighting, Inc.
Columbus, OH, USA
5250-02-64 Bathroom Fixtures-Two Lights
789330
5250-02-64 Bathroom Fixtures-Two Lights 789330
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bordeaux Product Name: Two Light Vanity Light UPC: 093185024046 Category: Bath & Vanity Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bordeaux
Product Name: Two Light Vanity Light
UPC: 093185024046
Category: Bath & Vanity
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789330
Product Name 5250-02-64 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details