Capital Lighting, Inc. 2063-03-55 Mid. Chandeliers-Glass Down 789327

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 093185009319 Category: Chandeliers Glass: Ribbed Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 093185009319 Category: Chandeliers Glass: Ribbed Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2063-03-55 Mid. Chandeliers-Glass Down - 789327 - Capital Lighting, Inc.
Columbus, OH, USA
2063-03-55 Mid. Chandeliers-Glass Down
789327
2063-03-55 Mid. Chandeliers-Glass Down 789327
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 093185009319 Category: Chandeliers Glass: Ribbed Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 093185009319
Category: Chandeliers
Glass: Ribbed
Shipped Via: UPS
Safety Listing: Dry
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789327
Product Name 2063-03-55 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details