Capital Lighting, Inc. 2095-05-55 Mid. Chandeliers-Glass Down 789326

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185009692 Category: Chandeliers Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185009692 Category: Chandeliers Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2095-05-55 Mid. Chandeliers-Glass Down - 789326 - Capital Lighting, Inc.
Columbus, OH, USA
2095-05-55 Mid. Chandeliers-Glass Down
789326
2095-05-55 Mid. Chandeliers-Glass Down 789326
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185009692 Category: Chandeliers Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 093185009692
Category: Chandeliers
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789326
Product Name 2095-05-55 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details