Capital Lighting, Inc. 52703-05 Bathroom Fixtures-Three Lights 789312

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185024541 Category: Bath & Vanity Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185024541 Category: Bath & Vanity Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
52703-05 Bathroom Fixtures-Three Lights - 789312 - Capital Lighting, Inc.
Columbus, OH, USA
52703-05 Bathroom Fixtures-Three Lights
789312
52703-05 Bathroom Fixtures-Three Lights 789312
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity Light UPC: 093185024541 Category: Bath & Vanity Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity Light
UPC: 093185024541
Category: Bath & Vanity
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789312
Product Name 52703-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details