Capital Lighting, Inc. 52705-55 Bathroom Fixtures-Five+Lights 789304

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity Light UPC: 093185024640 Category: Bath & Vanity Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity Light UPC: 093185024640 Category: Bath & Vanity Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
52705-55 Bathroom Fixtures-Five+Lights - 789304 - Capital Lighting, Inc.
Columbus, OH, USA
52705-55 Bathroom Fixtures-Five+Lights
789304
52705-55 Bathroom Fixtures-Five+Lights 789304
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity Light UPC: 093185024640 Category: Bath & Vanity Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Vanity Light
UPC: 093185024640
Category: Bath & Vanity
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789304
Product Name 52705-55 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details