Capital Lighting, Inc. 2005-05-55 Mid. Chandeliers-Glass Down 789303

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185008619 Category: Chandeliers Glass: Ribbed Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185008619 Category: Chandeliers Glass: Ribbed Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2005-05-55 Mid. Chandeliers-Glass Down - 789303 - Capital Lighting, Inc.
Columbus, OH, USA
2005-05-55 Mid. Chandeliers-Glass Down
789303
2005-05-55 Mid. Chandeliers-Glass Down 789303
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185008619 Category: Chandeliers Glass: Ribbed Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 093185008619
Category: Chandeliers
Glass: Ribbed
Shipped Via: UPS
Safety Listing: Dry
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789303
Product Name 2005-05-55 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details