Capital Lighting, Inc. 1040-04-14 Exterior -Hanging 789295

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Pendant UPC: 093185001429 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Pendant UPC: 093185001429 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1040-04-14 Exterior -Hanging - 789295 - Capital Lighting, Inc.
Columbus, OH, USA
1040-04-14 Exterior -Hanging
789295
1040-04-14 Exterior -Hanging 789295
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Pendant UPC: 093185001429 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Royal Bronze
Product Name: Four Light Outdoor Pendant
UPC: 093185001429
Category: Outdoor Pendants
Glass: Clear Seeded
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789295
Product Name 1040-04-14 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details