Capital Lighting, Inc. 1038-04-14 Exterior -Wall Mount 789290

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.50 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185001405 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.50 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185001405 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1038-04-14 Exterior -Wall Mount - 789290 - Capital Lighting, Inc.
Columbus, OH, USA
1038-04-14 Exterior -Wall Mount
789290
1038-04-14 Exterior -Wall Mount 789290
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.50 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Royal Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185001405 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.50
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Royal Bronze
Product Name: Four Light Outdoor Wall Sconce
UPC: 093185001405
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789290
Product Name 1038-04-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details