Capital Lighting, Inc. 1041-01-09 Exterior -Wall Mount 789279

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185001443 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185001443 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1041-01-09 Exterior -Wall Mount - 789279 - Capital Lighting, Inc.
Columbus, OH, USA
1041-01-09 Exterior -Wall Mount
789279
1041-01-09 Exterior -Wall Mount 789279
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185001443 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Desert Stone
Product Name: One Light Outdoor Wall Sconce
UPC: 093185001443
Category: Outdoor Wall Lighting
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789279
Product Name 1041-01-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details