Capital Lighting, Inc. 1061-01-14 Exterior -Wall Mount 789269

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001771 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001771 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1061-01-14 Exterior -Wall Mount - 789269 - Capital Lighting, Inc.
Columbus, OH, USA
1061-01-14 Exterior -Wall Mount
789269
1061-01-14 Exterior -Wall Mount 789269
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185001771 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185001771
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789269
Product Name 1061-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details