Capital Lighting, Inc. 1271-01-14 Exterior -Wall Mount 789259

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 9 Product Name: One Light Outdoor Wall Lantern UPC: 093185003058 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 9 Product Name: One Light Outdoor Wall Lantern UPC: 093185003058 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1271-01-14 Exterior -Wall Mount - 789259 - Capital Lighting, Inc.
Columbus, OH, USA
1271-01-14 Exterior -Wall Mount
789259
1271-01-14 Exterior -Wall Mount 789259
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 9 Product Name: One Light Outdoor Wall Lantern UPC: 093185003058 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 9
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003058
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789259
Product Name 1271-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details