Capital Lighting, Inc. 1371-02-14 Exterior -Wall Mount 789258

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Royal Bronze Product Name: Two Light Outdoor Wall Sconce UPC: 093185003171 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Royal Bronze Product Name: Two Light Outdoor Wall Sconce UPC: 093185003171 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1371-02-14 Exterior -Wall Mount - 789258 - Capital Lighting, Inc.
Columbus, OH, USA
1371-02-14 Exterior -Wall Mount
789258
1371-02-14 Exterior -Wall Mount 789258
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Royal Bronze Product Name: Two Light Outdoor Wall Sconce UPC: 093185003171 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Royal Bronze
Product Name: Two Light Outdoor Wall Sconce
UPC: 093185003171
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789258
Product Name 1371-02-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details