Capital Lighting, Inc. 1101-01-14 Exterior -Wall Mount 789214

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002501 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002501 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1101-01-14 Exterior -Wall Mount - 789214 - Capital Lighting, Inc.
Columbus, OH, USA
1101-01-14 Exterior -Wall Mount
789214
1101-01-14 Exterior -Wall Mount 789214
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002501 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185002501
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789214
Product Name 1101-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details