Capital Lighting, Inc. 1108-01-54 Exterior -Wall Mount 789213

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185002549 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185002549 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1108-01-54 Exterior -Wall Mount - 789213 - Capital Lighting, Inc.
Columbus, OH, USA
1108-01-54 Exterior -Wall Mount
789213
1108-01-54 Exterior -Wall Mount 789213
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185002549 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 093185002549
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789213
Product Name 1108-01-54 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details