Capital Lighting, Inc. 1108-14 Exterior -Wall Mount 789210

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002587 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002587 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1108-14 Exterior -Wall Mount - 789210 - Capital Lighting, Inc.
Columbus, OH, USA
1108-14 Exterior -Wall Mount
789210
1108-14 Exterior -Wall Mount 789210
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185002587 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185002587
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789210
Product Name 1108-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details