Capital Lighting, Inc. 2179-01-55 Mini Pendants-Rod 789186

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185012401 Category: Mini Pendants Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185012401 Category: Mini Pendants Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2179-01-55 Mini Pendants-Rod - 789186 - Capital Lighting, Inc.
Columbus, OH, USA
2179-01-55 Mini Pendants-Rod
789186
2179-01-55 Mini Pendants-Rod 789186
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185012401 Category: Mini Pendants Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 093185012401
Category: Mini Pendants
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789186
Product Name 2179-01-55 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details