Capital Lighting, Inc. 2225-01-55 Mini Pendants-Rod 789185

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185013682 Category: Mini Pendants Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185013682 Category: Mini Pendants Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2225-01-55 Mini Pendants-Rod - 789185 - Capital Lighting, Inc.
Columbus, OH, USA
2225-01-55 Mini Pendants-Rod
789185
2225-01-55 Mini Pendants-Rod 789185
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185013682 Category: Mini Pendants Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 093185013682
Category: Mini Pendants
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789185
Product Name 2225-01-55 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details