Capital Lighting, Inc. 2217-03-64 Pendants-Bowl Style 789180

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Bowl Pendant UPC: 093185013354 Category: Bowl Pendants Glass: Rustic Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Bowl Pendant UPC: 093185013354 Category: Bowl Pendants Glass: Rustic Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2217-03-64 Pendants-Bowl Style - 789180 - Capital Lighting, Inc.
Columbus, OH, USA
2217-03-64 Pendants-Bowl Style
789180
2217-03-64 Pendants-Bowl Style 789180
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Bowl Pendant UPC: 093185013354 Category: Bowl Pendants Glass: Rustic Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Bowl Pendant
UPC: 093185013354
Category: Bowl Pendants
Glass: Rustic Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789180
Product Name 2217-03-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details