Capital Lighting, Inc. 2250-09-64 Large Chandeliers-Glass Shade 789169

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185014498 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185014498 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2250-09-64 Large Chandeliers-Glass Shade - 789169 - Capital Lighting, Inc.
Columbus, OH, USA
2250-09-64 Large Chandeliers-Glass Shade
789169
2250-09-64 Large Chandeliers-Glass Shade 789169
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185014498 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Bordeaux
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185014498
Category: Chandeliers
Glass: Tapioca
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789169
Product Name 2250-09-64 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details