Capital Lighting, Inc. 2250-05-64 Mid. Chandeliers-Glass Up 789148

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Up Lighting Chandelier Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Up Lighting Chandelier Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2250-05-64 Mid. Chandeliers-Glass Up - 789148 - Capital Lighting, Inc.
Columbus, OH, USA
2250-05-64 Mid. Chandeliers-Glass Up
789148
2250-05-64 Mid. Chandeliers-Glass Up 789148
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Up Lighting Chandelier Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bordeaux
Product Name: Five Light Up Lighting Chandelier
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789148
Product Name 2250-05-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details