Capital Lighting, Inc. 2500-05-55 Mid. Chandeliers-Candle 789137

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185017628 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185017628 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2500-05-55 Mid. Chandeliers-Candle - 789137 - Capital Lighting, Inc.
Columbus, OH, USA
2500-05-55 Mid. Chandeliers-Candle
789137
2500-05-55 Mid. Chandeliers-Candle 789137
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185017628 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 093185017628
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789137
Product Name 2500-05-55 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details