Capital Lighting, Inc. 2037-01-55 Flush Mounts-Bowl Style 789098

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount Ceiling Light UPC: 093185008756 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount Ceiling Light UPC: 093185008756 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2037-01-55 Flush Mounts-Bowl Style - 789098 - Capital Lighting, Inc.
Columbus, OH, USA
2037-01-55 Flush Mounts-Bowl Style
789098
2037-01-55 Flush Mounts-Bowl Style 789098
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount Ceiling Light UPC: 093185008756 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Flush Mount Ceiling Light
UPC: 093185008756
Category: Flush Mounts
Glass: Fluted Satin Etched
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789098
Product Name 2037-01-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details