Capital Lighting, Inc. 2234-01-64 Mini Pendants-Rod 789094

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185013989 Category: Mini Pendants Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185013989 Category: Mini Pendants Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2234-01-64 Mini Pendants-Rod - 789094 - Capital Lighting, Inc.
Columbus, OH, USA
2234-01-64 Mini Pendants-Rod
789094
2234-01-64 Mini Pendants-Rod 789094
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185013989 Category: Mini Pendants Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Mini Pendant
UPC: 093185013989
Category: Mini Pendants
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789094
Product Name 2234-01-64 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details