Capital Lighting, Inc. 2319-03-64 Pendants-Bowl Style 789092

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Bowl Pendant UPC: 093185016478 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Bowl Pendant UPC: 093185016478 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2319-03-64 Pendants-Bowl Style - 789092 - Capital Lighting, Inc.
Columbus, OH, USA
2319-03-64 Pendants-Bowl Style
789092
2319-03-64 Pendants-Bowl Style 789092
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Bowl Pendant UPC: 093185016478 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Bowl Pendant
UPC: 093185016478
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789092
Product Name 2319-03-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details