Capital Lighting, Inc. 2037-03-55 Flush Mounts-Bowl Style 789073

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.49 Product Name: Three Light Flush Mount Ceiling Light UPC: 093185009012 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.49 Product Name: Three Light Flush Mount Ceiling Light UPC: 093185009012 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2037-03-55 Flush Mounts-Bowl Style - 789073 - Capital Lighting, Inc.
Columbus, OH, USA
2037-03-55 Flush Mounts-Bowl Style
789073
2037-03-55 Flush Mounts-Bowl Style 789073
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.49 Product Name: Three Light Flush Mount Ceiling Light UPC: 093185009012 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8.49
Product Name: Three Light Flush Mount Ceiling Light
UPC: 093185009012
Category: Flush Mounts
Glass: Fluted Satin Etched
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789073
Product Name 2037-03-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details