Capital Lighting, Inc. 6001-3 Semi-Flush Mts.-Other 789062

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Semi Flush Mount UPC: 093185025463 Category: Flush Mounts Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Semi Flush Mount UPC: 093185025463 Category: Flush Mounts Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6001-3 Semi-Flush Mts.-Other - 789062 - Capital Lighting, Inc.
Columbus, OH, USA
6001-3 Semi-Flush Mts.-Other
789062
6001-3 Semi-Flush Mts.-Other 789062
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Semi Flush Mount UPC: 093185025463 Category: Flush Mounts Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Semi Flush Mount
UPC: 093185025463
Category: Flush Mounts
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789062
Product Name 6001-3 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details