Capital Lighting, Inc. 2129-03-59 Flush Mounts-Bowl Style 789041

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: River Rock Product Name: Three Light Flush Mount Ceiling Fixture UPC: 093185010582 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: River Rock Product Name: Three Light Flush Mount Ceiling Fixture UPC: 093185010582 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2129-03-59 Flush Mounts-Bowl Style - 789041 - Capital Lighting, Inc.
Columbus, OH, USA
2129-03-59 Flush Mounts-Bowl Style
789041
2129-03-59 Flush Mounts-Bowl Style 789041
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: River Rock Product Name: Three Light Flush Mount Ceiling Fixture UPC: 093185010582 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: River Rock
Product Name: Three Light Flush Mount Ceiling Fixture
UPC: 093185010582
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789041
Product Name 2129-03-59 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details