Capital Lighting, Inc. 6004-01-55 Flush Mounts-Bowl Style 789031

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 093185025661 Category: Flush Mounts Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 093185025661 Category: Flush Mounts Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6004-01-55 Flush Mounts-Bowl Style - 789031 - Capital Lighting, Inc.
Columbus, OH, USA
6004-01-55 Flush Mounts-Bowl Style
789031
6004-01-55 Flush Mounts-Bowl Style 789031
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 093185025661 Category: Flush Mounts Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 093185025661
Category: Flush Mounts
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789031
Product Name 6004-01-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details