Capital Lighting, Inc. 1005-01-54 Exterior -Wall Mount 789023

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185000828 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185000828 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1005-01-54 Exterior -Wall Mount - 789023 - Capital Lighting, Inc.
Columbus, OH, USA
1005-01-54 Exterior -Wall Mount
789023
1005-01-54 Exterior -Wall Mount 789023
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185000828 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 093185000828
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789023
Product Name 1005-01-54 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details