Capital Lighting, Inc. 6203-02-55 Flush Mounts-Bowl Style 789018

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 093185026071 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 093185026071 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6203-02-55 Flush Mounts-Bowl Style - 789018 - Capital Lighting, Inc.
Columbus, OH, USA
6203-02-55 Flush Mounts-Bowl Style
789018
6203-02-55 Flush Mounts-Bowl Style 789018
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 093185026071 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 093185026071
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789018
Product Name 6203-02-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details