Capital Lighting, Inc. 21850 Mini Pendants-Drum Shades 788899

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Champagne Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218501 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Champagne Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218501 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21850 Mini Pendants-Drum Shades - 788899 - Capital Lighting, Inc.
Columbus, OH, USA
21850 Mini Pendants-Drum Shades
788899
21850 Mini Pendants-Drum Shades 788899
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Champagne Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218501 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metallic Champagne
Weight: 5
Product Name: One Light Mini Pendant
UPC: 792977218501
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788899
Product Name 21850 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details