Capital Lighting, Inc. 21851 Mini Pendants-Drum Shades 788897

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Copper Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218518 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Copper Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218518 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21851 Mini Pendants-Drum Shades - 788897 - Capital Lighting, Inc.
Columbus, OH, USA
21851 Mini Pendants-Drum Shades
788897
21851 Mini Pendants-Drum Shades 788897
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Copper Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218518 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metallic Copper
Weight: 5
Product Name: One Light Mini Pendant
UPC: 792977218518
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788897
Product Name 21851 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details