Capital Lighting, Inc. 29836 Lamps-Table Lamps 788829

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Length 33.25 Bulb Qty: 1 Wattage: 100 Finish: Crackled Tomato Red Glaze Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977298367 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Length 33.25 Bulb Qty: 1 Wattage: 100 Finish: Crackled Tomato Red Glaze Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977298367 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29836 Lamps-Table Lamps - 788829 - Capital Lighting, Inc.
Columbus, OH, USA
29836 Lamps-Table Lamps
788829
29836 Lamps-Table Lamps 788829
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Length 33.25 Bulb Qty: 1 Wattage: 100 Finish: Crackled Tomato Red Glaze Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977298367 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.25
Length 33.25
Bulb
Qty: 1
Wattage: 100
Finish: Crackled Tomato Red Glaze
Weight: 15
Product Name: One Light Buffet Lamps
UPC: 792977298367
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788829
Product Name 29836 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details