Capital Lighting, Inc. 21129 Mid. Chandeliers-Drum Shades 788553

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Plated Metal Weight: 17 Product Name: Three Light Chandelier UPC: 792977211298 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Plated Metal Weight: 17 Product Name: Three Light Chandelier UPC: 792977211298 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21129 Mid. Chandeliers-Drum Shades - 788553 - Capital Lighting, Inc.
Columbus, OH, USA
21129 Mid. Chandeliers-Drum Shades
788553
21129 Mid. Chandeliers-Drum Shades 788553
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Plated Metal Weight: 17 Product Name: Three Light Chandelier UPC: 792977211298 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Plated Metal
Weight: 17
Product Name: Three Light Chandelier
UPC: 792977211298
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788553
Product Name 21129 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details