Capital Lighting, Inc. 21130 Mid. Chandeliers-Drum Shades 788551

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Plated Metal Weight: 34 Product Name: Six Light One Shade Chandelier UPC: 792977211304 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Plated Metal Weight: 34 Product Name: Six Light One Shade Chandelier UPC: 792977211304 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21130 Mid. Chandeliers-Drum Shades - 788551 - Capital Lighting, Inc.
Columbus, OH, USA
21130 Mid. Chandeliers-Drum Shades
788551
21130 Mid. Chandeliers-Drum Shades 788551
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Plated Metal Weight: 34 Product Name: Six Light One Shade Chandelier UPC: 792977211304 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Plated Metal
Weight: 34
Product Name: Six Light One Shade Chandelier
UPC: 792977211304
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788551
Product Name 21130 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details