Capital Lighting, Inc. 21131 Mid. Chandeliers-Drum Shades 788550

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Plated Metal Weight: 29 Product Name: Six Light Chandelier UPC: 792977211311 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Plated Metal Weight: 29 Product Name: Six Light Chandelier UPC: 792977211311 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21131 Mid. Chandeliers-Drum Shades - 788550 - Capital Lighting, Inc.
Columbus, OH, USA
21131 Mid. Chandeliers-Drum Shades
788550
21131 Mid. Chandeliers-Drum Shades 788550
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Plated Metal Weight: 29 Product Name: Six Light Chandelier UPC: 792977211311 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Plated Metal
Weight: 29
Product Name: Six Light Chandelier
UPC: 792977211311
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788550
Product Name 21131 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details