Capital Lighting, Inc. 61820-42 Sconces-Single Candle 788397

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 3 Product Name: One Light Wall UPC: 46335925700 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 3 Product Name: One Light Wall UPC: 46335925700 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61820-42 Sconces-Single Candle - 788397 - Capital Lighting, Inc.
Columbus, OH, USA
61820-42 Sconces-Single Candle
788397
61820-42 Sconces-Single Candle 788397
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 3 Product Name: One Light Wall UPC: 46335925700 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Weight: 3
Product Name: One Light Wall
UPC: 46335925700
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788397
Product Name 61820-42 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details