Capital Lighting, Inc. P4507-084 Sconces-Single Glass 788364

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P4507-084 Sconces-Single Glass - 788364 - Capital Lighting, Inc.
Columbus, OH, USA
P4507-084 Sconces-Single Glass
788364
P4507-084 Sconces-Single Glass 788364
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 3.08
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788364
Product Name P4507-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details