Capital Lighting, Inc. P5124-066 Bathroom Fixtures-Four Lights 788337

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 23.58 Product Name: Four Light Bath Category: Bath Glass: Frosted Fluted
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 23.58 Product Name: Four Light Bath Category: Bath Glass: Frosted Fluted

Suppliers

Company
Product
Description
Supplier Links
P5124-066 Bathroom Fixtures-Four Lights - 788337 - Capital Lighting, Inc.
Columbus, OH, USA
P5124-066 Bathroom Fixtures-Four Lights
788337
P5124-066 Bathroom Fixtures-Four Lights 788337
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 23.58 Product Name: Four Light Bath Category: Bath Glass: Frosted Fluted

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 9.00
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Weight: 23.58
Product Name: Four Light Bath
Category: Bath
Glass: Frosted Fluted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788337
Product Name P5124-066 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details