Capital Lighting, Inc. KP-SS-130-1-91 Mini Pendants-Rod 788259

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Mini Pendant UPC: 822920150043 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Mini Pendant UPC: 822920150043 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-130-1-91 Mini Pendants-Rod - 788259 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-130-1-91 Mini Pendants-Rod
788259
KP-SS-130-1-91 Mini Pendants-Rod 788259
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Mini Pendant UPC: 822920150043 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sunset Bronze
Product Name: One Light Mini Pendant
UPC: 822920150043
Category: Pendant
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788259
Product Name KP-SS-130-1-91 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details