Capital Lighting, Inc. KP-SS-98-4-69 Foyer/Hall Lanterns-Glass w/Frame 788257

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant UPC: 822920002090 Category: Pendant Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant UPC: 822920002090 Category: Pendant Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-98-4-69 Foyer/Hall Lanterns-Glass w/Frame - 788257 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-98-4-69 Foyer/Hall Lanterns-Glass w/Frame
788257
KP-SS-98-4-69 Foyer/Hall Lanterns-Glass w/Frame 788257
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant UPC: 822920002090 Category: Pendant Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Pendant
UPC: 822920002090
Category: Pendant
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788257
Product Name KP-SS-98-4-69 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details