Capital Lighting, Inc. KP-5-208-52 Exterior -Hanging 788214

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 48.00 Bulb Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Hanging Lantern UPC: 822920152139 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 48.00 Bulb Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Hanging Lantern UPC: 822920152139 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-208-52 Exterior -Hanging - 788214 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-208-52 Exterior -Hanging
788214
KP-5-208-52 Exterior -Hanging 788214
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 48.00 Bulb Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Hanging Lantern UPC: 822920152139 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 48.00
Bulb
Qty: 3
Wattage: 60
Finish: Bark and Gold
Product Name: Three Light Hanging Lantern
UPC: 822920152139
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788214
Product Name KP-5-208-52 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details