Capital Lighting, Inc. 3-2899-6-56 Foyer/Hall Lanterns-Open Frame 788128

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Open Foyer UPC: 822920150180 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Open Foyer UPC: 822920150180 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3-2899-6-56 Foyer/Hall Lanterns-Open Frame - 788128 - Capital Lighting, Inc.
Columbus, OH, USA
3-2899-6-56 Foyer/Hall Lanterns-Open Frame
788128
3-2899-6-56 Foyer/Hall Lanterns-Open Frame 788128
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Open Foyer UPC: 822920150180 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: New Tortoise Shell
Product Name: Six Light Open Foyer
UPC: 822920150180
Category: Entry
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788128
Product Name 3-2899-6-56 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details