Capital Lighting, Inc. 3-2898-3-56 Foyer/Hall Lanterns-Open Frame 788122

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Open Foyer UPC: 822920150142 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Open Foyer UPC: 822920150142 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3-2898-3-56 Foyer/Hall Lanterns-Open Frame - 788122 - Capital Lighting, Inc.
Columbus, OH, USA
3-2898-3-56 Foyer/Hall Lanterns-Open Frame
788122
3-2898-3-56 Foyer/Hall Lanterns-Open Frame 788122
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Open Foyer UPC: 822920150142 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 37.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: Three Light Open Foyer
UPC: 822920150142
Category: Entry
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 788122
Product Name 3-2898-3-56 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details