Capital Lighting, Inc. 5245-04-05 Bathroom Fixtures-Four Lights 787980

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 2.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Vanity Strip UPC: 093185023599 Category: Bath & Vanity Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 2.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Vanity Strip UPC: 093185023599 Category: Bath & Vanity Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5245-04-05 Bathroom Fixtures-Four Lights - 787980 - Capital Lighting, Inc.
Columbus, OH, USA
5245-04-05 Bathroom Fixtures-Four Lights
787980
5245-04-05 Bathroom Fixtures-Four Lights 787980
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 2.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Vanity Strip UPC: 093185023599 Category: Bath & Vanity Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 2.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Vanity Strip
UPC: 093185023599
Category: Bath & Vanity
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787980
Product Name 5245-04-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details