Capital Lighting, Inc. 5115-05-05 Bathroom Fixtures-Five+Lights 787924

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity Light UPC: 093185022516 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity Light UPC: 093185022516 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5115-05-05 Bathroom Fixtures-Five+Lights - 787924 - Capital Lighting, Inc.
Columbus, OH, USA
5115-05-05 Bathroom Fixtures-Five+Lights
787924
5115-05-05 Bathroom Fixtures-Five+Lights 787924
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity Light UPC: 093185022516 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 7.00
Extension: 5.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Vanity Light
UPC: 093185022516
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787924
Product Name 5115-05-05 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details